The FCP2416H154J-D1 is a surface mount film capacitor in the FCP series, using stacked metallized polyphenylene sulfide (PPS) film for high capacitance density and stable performance at high frequencies. It conforms to the EIA 2416 case size and is designed for reflow soldering. The part operates at a rated voltage of 50 Vdc with a capacitance of 0.15 µF and a tolerance of ±5%. It maintains a dissipation factor of 0.6% maximum at 1 kHz and operates reliably from -55 °C to +125 °C. The dielectric strength is 150% of rated voltage for 60 seconds, and insulation resistance is 3000 MΩ minimum at 20 °C. Terminations are lead-free with Sn-Ag-Cu solder finish. The capacitor meets life test and moisture resistance standards under rated conditions.
0.15µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)
Surface Mount Film Capacitors 0.15µF 50V
CAP FILM 0.15UF 5% 50VDC 2416
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP2416H154J-D1 | FCP2416H154J-D1-ND | 2002-FCP2416H154J-D1 | FCP2416H154J-D1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |