The FCP0805H272J-J1 is a surface mount film capacitor in the 0805 case size, designed for wireless and instrumentation applications with high capacitance density and stable performance at high frequencies. It utilizes stacked metallized polyphenylene sulfide (PPS) film, operates from -55 °C to +125 °C, and has a rated voltage of 50 Vdc. Its capacitance is 2.2 nF with a tolerance of ±5%, a dissipation factor of 0.6% maximum at 1 kHz, and insulation resistance of at least 3000 MΩ at 20 °C. The capacitor is lead-free with a Sn-Ag-Cu solder finish and conforms to EIA 0805 dimensions.
Surface Mount Film Capacitors 0.0027µF 50V
2700pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
CAP FILM 2700PF 5% 50VDC 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805H272J-J1 | 2002-FCP0805H272J-J1 | FCP0805H272J-J1-ND | FCP0805H272J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF |