The H62S1010A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 1000 VAC (1750 VDC) and has a capacitance of 10 µF, a maximum dissipation factor of 0.16% at 60 Hz and 25°C, and an ESR of 26 mΩ. The capacitor supports a peak dv/dt of 1515 V/µs and an RMS current rating of 3.75 A. It operates from -40°C to +90°C and is designed for a 60,000-hour operational life at 70°C. The unit meets UL and cUL standards with File No. E51176 and includes an insulated bushing for terminal-to-case isolation. Weight is 0.97 pounds, with case dimensions of 1.97 inches height, 3.66 inches length, and 1.91 inches width.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H62S1010A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |