Cornell Dubilier Film Capacitors FCP1913H683J-E1

Description
CAP FILM 0.068UF 5% 50VDC 1913
Datasheet
Description
CAP FILM 0.068UF 5% 50VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1913H683J-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1913H683J-E1
Film Capacitors FCP1913H683J-E1
CAP FILM 0.068UF 5% 50VDC 1913

CAP FILM 0.068UF 5% 50VDC 1913

Supplier's Site Datasheet
Capacitor Pps Film 0.068Uf, 50V, 5%, 1913; Capacitance Cornell Dubilier - 21J6101 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.068Uf, 50V, 5%, 1913; Capacitance Cornell Dubilier
21J6101
Capacitor Pps Film 0.068Uf, 50V, 5%, 1913; Capacitance Cornell Dubilier 21J6101
CAPACITOR PPS FILM 0.068UF, 50V, 5%, 1913; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1913 [4833 Metric]; Capacitor Dielectric Type:Polyphenylene Sulphide (PPS); Capacitor Mounting:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR PPS FILM 0.068UF, 50V, 5%, 1913; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1913 [4833 Metric]; Capacitor Dielectric Type:Polyphenylene Sulphide (PPS); Capacitor Mounting:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP1913H683J-E1 21J6101
Product Name Film Capacitors Capacitor Pps Film 0.068Uf, 50V, 5%, 1913; Capacitance Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulphide (PPS)
Capacitance Range 0.0680 microF 0.0680 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details