The FCP1206C273J-H2 is a surface mount film capacitor in the 1206 case size, part of a series using stacked metallized polyphenylene sulfide (PPS) film for stable operation up to +125°C. It has a capacitance of 27 nF with a tolerance of ±5%, a rated voltage of 16 Vdc, and a dissipation factor of 0.6% maximum at 1 kHz. The capacitor meets EIA 1206 dimensions, has lead-free Sn-Ag-Cu terminations, and maintains capacitance within ±2% after 1000 hours at 125°C and 125% rated voltage. Insulation resistance is a minimum of 3000 MΩ at 20°C after 60 seconds.
0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Surface Mount Film Capacitors 0.027µF 16V
CAP FILM 0.027UF 5% 16VDC 1206
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206C273J-H2 | 338-FCP1206C273J-H2DKR-ND | 338-FCP1206C273J-H2CT-ND | 2002-FCP1206C273J-H2 | FCP1206C273J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |