The FCP0805H152J-J1 is a surface mount film capacitor in the 0805 case size, designed for high-frequency applications in wireless and instrumentation systems. It uses stacked metallized polyphenylene sulfide (PPS) film with a rated voltage of 50 Vdc and a capacitance of 1.8 nF (1800 pF), with a standard tolerance of ±5%. The capacitor operates from -55 ºC to +125 ºC, exhibits a dissipation factor of 0.6% maximum at 1 kHz, and maintains capacitance stability within ±1.5% over the temperature range from -55 ºC to 105 ºC. It is lead-free and compatible with reflow soldering. The insulation resistance is 3000 MΩ minimum at 20 ºC after 60 seconds with a 50 Vdc test voltage.
1500pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Surface Mount Film Capacitors 0.0015µF 50V
CAP FILM 1500PF 5% 50VDC 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805H152J-J1 | FCP0805H152J-J1-ND | 2002-FCP0805H152J-J1 | FCP0805H152J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |