HVDMAT2J578B is a high voltage, oil-filled, metallized polypropylene capacitor rated for 3000 Vac, with a capacitance of 2 µF and a case height of 5.78 inches, housed in an oval aluminum case. It operates within a temperature range of -40 ºC to 70 ºC, supports 50 Hz and 60 Hz frequencies, and is designed for AC filtering and power supply regulation. The capacitor features self-healing properties and a rated rms current of 15 A, with a designed life of 60,000 hours at a 94% survival rate.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVDMAT2J578B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |