Cornell Dubilier Film Paper Film Capacitors FCP1206H392J-H1

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCP1206H392J-H1 is a surface mount film capacitor in the 1206 case size, constructed with stacked metallized polyphenylene sulfide (PPS) film for stable performance in high-frequency applications. It has a capacitance of 3.9 nF, a rated voltage of 50 Vdc, and operates within a temperature range of -55 °C to +125 °C. The capacitor is lead-free with a Sn-Ag-Cu solder finish, conforms to EIA 1206 dimensions, and maintains a dissipation factor of 0.6% maximum at 1 kHz. Capacitance tolerance is ±5% (J), and insulation resistance is minimum 3000 MΩ at 20 °C after 60 seconds. The part is suitable for reflow soldering and meets life and moisture resistance standards specified for the series.

Datasheet Summary
Powered by GS/AI

The FCP1206H392J-H1 is a surface mount film capacitor in the 1206 case size, constructed with stacked metallized polyphenylene sulfide (PPS) film for stable performance in high-frequency applications. It has a capacitance of 3.9 nF, a rated voltage of 50 Vdc, and operates within a temperature range of -55 °C to +125 °C. The capacitor is lead-free with a Sn-Ag-Cu solder finish, conforms to EIA 1206 dimensions, and maintains a dissipation factor of 0.6% maximum at 1 kHz. Capacitance tolerance is ±5% (J), and insulation resistance is minimum 3000 MΩ at 20 °C after 60 seconds. The part is suitable for reflow soldering and meets life and moisture resistance standards specified for the series.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCP1206H392J-H1 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCP1206H392J-H1
Film Paper Film Capacitors FCP1206H392J-H1
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitors 2002-FCP1206H392J-H1
Surface Mount Film Capacitors 0.0039µF 50V

Surface Mount Film Capacitors 0.0039µF 50V

Supplier's Site Datasheet
Film Capacitors - FCP1206H392J-H1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1206H392J-H1-ND
Film Capacitors FCP1206H392J-H1-ND
3900pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

3900pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP1206H392J-H1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1206H392J-H1
Capacitors - Film Capacitors FCP1206H392J-H1
CAP FILM 3900PF 5% 50VDC 1206

CAP FILM 3900PF 5% 50VDC 1206

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FCP1206H392J-H1 2002-FCP1206H392J-H1 FCP1206H392J-H1-ND FCP1206H392J-H1
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details