Cornell Dubilier Capacitor Pps Film 0.027Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier FCP1206C273G-H2

Description
CAPACITOR PPS FILM 0.027UF, 16V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 0.027UF, 16V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.027Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 19C0992 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.027Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier
19C0992
Capacitor Pps Film 0.027Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier 19C0992
CAPACITOR PPS FILM 0.027UF, 16V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM 0.027UF, 16V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP1206C273G-H2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1206C273G-H2
Film Capacitors FCP1206C273G-H2
CAP FILM 0.027UF 2% 16VDC 1206

CAP FILM 0.027UF 2% 16VDC 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 19C0992 FCP1206C273G-H2
Product Name Capacitor Pps Film 0.027Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details