The H94S6640A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 40 μF, and supports an RMS current of 5.88 A and a peak current of 10.02 A. The capacitor operates from -40°C to +90°C, has a maximum dissipation factor of 0.1% at 60 Hz and 25°C, and meets UL and cUL standards with file number E51176. It is designed for a 60,000-hour operational life at 90°C and is filled with an environmentally "green" fluid. The case dimensions are 1.97 inches in height, 3.66 inches in width, and 3.66 inches in length. It includes a pressure interrupter compliant with UL810 and insulated bushings rated above 1,000 VAC.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H94S6640A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |