The HVCKAT8J391B is an oil-filled, metallized polypropylene capacitor rated for 1000 Vac, with a capacitance of 8 µF and ±5% tolerance, housed in a cylindrical aluminum case measuring 3.91 inches in height. It is designed for AC filtering and power supply regulation applications, with an operating temperature range of -40 ºC to 70 ºC and a rated frequency of 50 Hz or 60 Hz. The capacitor supports a rated current of 15 A rms and has a rated life of 60,000 hours with 94% survival rate. The case uses tin-plated steel terminals and is encapsulated in an environmentally safe dielectric fluid.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVCKAT8J391B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |