HVTKAT13J603B is an oil-filled, AC-rated, metallized polypropylene capacitor for high voltage filtering and regulation in power supplies, housed in a round aluminum case with steel terminals. It has a capacitance of 13 µF, a rated voltage of 4000 Vac, a case height of 6.03 inches, and operates within a temperature range of -40 ºC to 70 ºC at 50/60 Hz with a rated current of 15 A rms and a life expectancy of 60,000 hours at 94% survival rate.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVTKAT13J603B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |