Cornell Dubilier Capacitor Pps Film, 1500Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier FCP0805H152J-J1

Description
CAPACITOR PPS FILM, 1500PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 1500PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 1500Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 41J2425 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 1500Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier
41J2425
Capacitor Pps Film, 1500Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier 41J2425
CAPACITOR PPS FILM, 1500PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 1500PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP0805H152J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H152J-J1
Film Capacitors FCP0805H152J-J1
CAP FILM 1500PF 5% 50VDC 0805

CAP FILM 1500PF 5% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 41J2425 FCP0805H152J-J1
Product Name Capacitor Pps Film, 1500Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details