Cornell Dubilier Film Capacitors - FCP2416H224J-D5 FCP2416H224J-D5

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1037896-FCP2416H224J -D5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 50V Applications: High Frequency, Switching Mounting: SMD (SMT) Capacitance: 0.22μF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1037896-FCP2416H224J -D5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 50V Applications: High Frequency, Switching Mounting: SMD (SMT) Capacitance: 0.22μF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP2416H224J-D5 - 1037896-FCP2416H224J-D5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FCP2416H224J-D5
1037896-FCP2416H224J-D5
Film Capacitors - FCP2416H224J-D5 1037896-FCP2416H224J-D5
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1037896-FCP2416H224J -D5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 50V Applications: High Frequency, Switching Mounting: SMD (SMT) Capacitance: 0.22μF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1037896-FCP2416H224J-D5
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - DC: 50V
Applications: High Frequency, Switching
Mounting: SMD (SMT)
Capacitance: 0.22μF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS)
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Film Capacitors - FCP2416H224J-D5-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP2416H224J-D5-ND
Film Capacitors FCP2416H224J-D5-ND
0.22µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

0.22µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors FCP2416H224J-D5
CAP FILM 0.22UF 5% 50VDC 2416

CAP FILM 0.22UF 5% 50VDC 2416

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1037896-FCP2416H224J-D5 FCP2416H224J-D5-ND FCP2416H224J-D5
Product Name Film Capacitors - FCP2416H224J-D5 Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers