The H24S6620A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 20 µF, a maximum RMS current of 8.0 A, and a peak surge current of 1,481 A. The capacitor has a dissipation factor of 0.15% max at 60 Hz and 25°C, an insulation resistance greater than 1,000 MΩ × µF, and operates from -40°C to +90°C. It meets UL and cUL standards under file number E51176, features a pressure interrupter compliant with UL810, and is designed for a 60,000-hour operational life at 70°C. The case dimensions are 2.00 inches in base diameter and 3.25 inches in height, with a weight of 0.45 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H24S6620A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |