1200pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
CAP FILM 1200PF 2% 50VDC 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCP0805H122G-ND | FCP0805H122G |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) |