The H62S8520A0AF is an oval-case, high voltage film capacitor constructed with metallized polypropylene film, rated for 850 VAC and 1,500 VDC, with a capacitance of 20 µF. It features four-blade quick disconnect terminals, operates from -40°C to +90°C, and is designed for a 60,000-hour operational life at 70°C. The case measures 1.97 inches in height, 3.66 inches in length, and 1.97 inches in width. It meets UL and cUL standards under file number E51176, includes a pressure interrupter compliant with UL810, and uses an environmentally 'green' oil-fill. Maximum dissipation factor is 0.24% at 60 Hz and 25°C, with insulation resistance exceeding 1,000 MΩ µF.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H62S8520A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |