Cornell Dubilier Film Capacitors FCP1206H682G-H1

Description
Surface Mount Film Capacitors 0.0068µF 50V
Request a Quote Datasheet
Description
Surface Mount Film Capacitors 0.0068µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-FCP1206H682G-H1
Surface Mount Film Capacitors 0.0068µF 50V

Surface Mount Film Capacitors 0.0068µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1001584-FCP1206H682G-H1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1001584-FCP1206H682G-H1
Capacitors - Film Capacitors 1001584-FCP1206H682G-H1
Win Source Part Number: 1001584-FCP1206H682G -H1 Category: Capacitors>Film Capacitors Series: FCP Termination: Solder Pads Package: Tape & Reel (TR) Voltage Rating - DC: 50V Applications: High Frequency, Switching Height - Seated (Max): 0.043" (1.09mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 6800 pF Tolerance: ±2% Dielectric Material: Polyphenylene Sulfide (PPS) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Mfr: Cornell Dubilier Electronics (CDE)

Win Source Part Number: 1001584-FCP1206H682G-H1
Category: Capacitors>Film Capacitors
Series: FCP
Termination: Solder Pads
Package: Tape & Reel (TR)
Voltage Rating - DC: 50V
Applications: High Frequency, Switching
Height - Seated (Max): 0.043" (1.09mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 6800 pF
Tolerance: ±2%
Dielectric Material: Polyphenylene Sulfide (PPS)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0045
Mfr: Cornell Dubilier Electronics (CDE)

Buy Now Datasheet
Film Capacitors - FCP1206H682G-H1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1206H682G-H1-ND
Film Capacitors FCP1206H682G-H1-ND
6800pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

6800pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP1206H682G-H1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1206H682G-H1
Capacitors - Film Capacitors FCP1206H682G-H1
CAP FILM 6800PF 2% 50VDC 1206

CAP FILM 6800PF 2% 50VDC 1206

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-FCP1206H682G-H1 1001584-FCP1206H682G-H1 FCP1206H682G-H1-ND FCP1206H682G-H1
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Film Capacitors - 1725621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details