Cornell Dubilier Film Capacitors FCP0805H681J-J1

Description
CAP FILM 680PF 5% 50VDC 0805
Datasheet
Description
CAP FILM 680PF 5% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H681J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H681J-J1
Film Capacitors FCP0805H681J-J1
CAP FILM 680PF 5% 50VDC 0805

CAP FILM 680PF 5% 50VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film 680Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 41J2436 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 680Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
41J2436
Capacitor Pps Film 680Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 41J2436
CAPACITOR PPS FILM 680PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 680PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805H681J-J1 41J2436
Product Name Film Capacitors Capacitor Pps Film 680Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details