The FCP1210C563J-G2 is a surface mount film capacitor in the 1210 case size, using stacked metallized polyphenylene sulfide (PPS) film for high capacitance density and stable performance up to +125°C. It has a capacitance of 0.056 µF, a voltage rating of 50 Vdc, and a tolerance of ±5%. The dissipation factor is 0.6% maximum at 1 kHz, and capacitance variation from -55°C to 105°C is ≤ ±1.5%. The capacitor features lead-free Sn-Ag-Cu terminations and conforms to the EIA 1210 case size standard.
0.056µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
Surface Mount Film Capacitors 0.056µF 16V
CAP FILM 0.056UF 5% 16VDC 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1210C563J-G2 | FCP1210C563J-G2-ND | 2002-FCP1210C563J-G2 | FCP1210C563J-G2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |