Cornell Dubilier Capacitor Pps Film 0.056Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier FCP1210C563J-G2

Description
CAPACITOR PPS FILM 0.056UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 0.056UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.056Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier - 21J6090 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.056Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier
21J6090
Capacitor Pps Film 0.056Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier 21J6090
CAPACITOR PPS FILM 0.056UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 0.056UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP1210C563J-G2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1210C563J-G2
Film Capacitors FCP1210C563J-G2
CAP FILM 0.056UF 5% 16VDC 1210

CAP FILM 0.056UF 5% 16VDC 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 21J6090 FCP1210C563J-G2
Product Name Capacitor Pps Film 0.056Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details