The FCP1913H473J-E1 is a surface mount film capacitor in the 1913 case size, part of a series featuring stacked metallized polyphenylene sulfide (PPS) film for high capacitance density and stable performance up to +125 °C. It supports rated voltages of 16 Vdc and 50 Vdc, with a capacitance range of 100 pF to 0.22 µF and a standard tolerance of ±5%. The capacitor offers a maximum dissipation factor of 0.6% at 1 kHz, an insulation resistance of 3000 MΩ minimum at 20 °C, and meets EIA 1913 case dimensions. Construction features lead-free Sn-Ag-Cu terminations. The device is designed for reflow soldering and maintains capacitance stability within ±1.5% across a temperature range of -55 °C to 105 °C, with derating required above 105 °C for capacitances of 0.12 µF and above.
Surface Mount Film Capacitors 0.047µF 50V
CAP FILM 0.047UF 5% 50VDC 1913
0.047µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
CAP FILM 0.047UF 5% 50VDC 1913
CAP FILM 0.047UF 5% 50VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1913H473J-E1 | 2002-FCP1913H473J-E1 | 338-FCP1913H473J-E1CT-ND | 338-FCP1913H473J-E1DKR-ND | FCP1913H473J-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |