Cornell Dubilier Film Capacitors FCP1210H333J

Description
0.033µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.033µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1210H333J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1210H333J-ND
Film Capacitors FCP1210H333J-ND
0.033µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)

0.033µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP1210H333J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1210H333J
Capacitors - Film Capacitors FCP1210H333J
CAP FILM 0.033UF 5% 50VDC 1210

CAP FILM 0.033UF 5% 50VDC 1210

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP1210H333J-ND FCP1210H333J
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers