The H64S6630A0AF is an oval aluminum-case film capacitor for power electronics applications, rated for 660 VAC and 1,200 VDC, with a capacitance of 30 μF, a case size of 1.91 inches width, 2.91 inches length, and 1.91 inches height. It features four-blade quick disconnect terminals, supports a continuous RMS current of 4.75 A and a peak surge current of 1,336 A, and has a maximum ESR of 17 mΩ at 60 Hz. Designed for a 60,000-hour operational life at 70°C, it complies with UL and cUL file number E51176 and uses an environmentally "green" oil-filled dielectric. Operating temperature ranges from -40°C to +90°C.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H64S6630A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |