Cornell Dubilier Film Capacitors FCP1210C683J-G2

Description
CAP FILM 0.068UF 5% 16VDC 1210
Datasheet
Description
CAP FILM 0.068UF 5% 16VDC 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1210C683J-G2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1210C683J-G2
Film Capacitors FCP1210C683J-G2
CAP FILM 0.068UF 5% 16VDC 1210

CAP FILM 0.068UF 5% 16VDC 1210

Supplier's Site Datasheet
Capacitor Pps Film 0.068Uf, 16V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier - 43K6834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.068Uf, 16V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier
43K6834
Capacitor Pps Film 0.068Uf, 16V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier 43K6834
CAPACITOR PPS FILM 0.068UF, 16V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM 0.068UF, 16V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP1210C683J-G2 43K6834
Product Name Film Capacitors Capacitor Pps Film 0.068Uf, 16V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0680 microF 0.0680 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 1725805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers