The H62S7530A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 750 VAC and 1,350 VDC, with a capacitance of 30 μF, a maximum RMS current of 4.25 A, and a peak dV/dt rating of 2,506 V/μs. The capacitor has an ESR of 15 mΩ at 60 Hz, a dissipation factor of 0.29% max at 60 Hz and 25°C, and operates from -40°C to +90°C. It meets UL and cUL standards under File No. E51176 and is designed for a 60,000-hour operational life at 70°C. The case dimensions are 1.97 inches in height, 3.66 inches in length, and 1.97 inches in width. The capacitor is oil-filled with an environmentally "green" fluid and includes a pressure interrupter compliant with UL810 requirements.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H62S7530A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |