Cornell Dubilier Capacitor Pps Film 0.022Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier FCP1210H223G-G2

Description
CAPACITOR PPS FILM 0.022UF, 50V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 0.022UF, 50V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.022Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier - 19C1028 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.022Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier
19C1028
Capacitor Pps Film 0.022Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier 19C1028
CAPACITOR PPS FILM 0.022UF, 50V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM 0.022UF, 50V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP1210H223G-G2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1210H223G-G2
Film Capacitors FCP1210H223G-G2
CAP FILM 0.022UF 2% 50VDC 1210

CAP FILM 0.022UF 2% 50VDC 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 19C1028 FCP1210H223G-G2
Product Name Capacitor Pps Film 0.022Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Film Capacitors - 1725998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details