Cornell Dubilier Capacitor Pps Film 0.082Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier FCP1913H823J

Description
CAPACITOR PPS FILM 0.082UF, 50V, 10%, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR PPS FILM 0.082UF, 50V, 10%, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.082Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier - 62H5482 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.082Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier
62H5482
Capacitor Pps Film 0.082Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier 62H5482
CAPACITOR PPS FILM 0.082UF, 50V, 10%, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 0.082UF, 50V, 10%, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5482
Product Name Capacitor Pps Film 0.082Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details