The H26S1015A0AF is a high voltage film capacitor designed for power electronics applications, constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 1,000 VAC and 1,750 VDC, with a capacitance of 15 μF, a maximum dissipation factor of 0.14% at 60 Hz and 25°C, and an operating temperature range of -40°C to +90°C. The capacitor supports a peak dV/dt of 3,200 V/μs and has an ESR of 15 mΩ at 60 Hz. It is rated for 60,000 hours of operational life at 70°C and features UL and cUL approval under file number E51176. The case dimensions are 2.50 inches in height and 5.88 inches in base diameter, weighing 1.11 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H26S1015A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |