The FCP0805H271J-J1 is a surface mount film capacitor with a stacked metallized polyphenylene sulfide (PPS) dielectric, designed for high-frequency applications in wireless and instrumentation systems. It conforms to the EIA 0805 case size, with a capacitance of 270 pF, a rated voltage of 50 Vdc, and a capacitance tolerance of ±5%. The component operates reliably from -55 °C to +125 °C, maintains a maximum dissipation factor of 0.6% at 1 kHz, and has an insulation resistance of at least 3000 MΩ at 20 °C. Terminations are lead-free with a Sn-Ag-Cu solder finish, and the part is suitable for reflow soldering.
270pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Surface Mount Film Capacitors 0.00027µF 50V
CAP FILM 270PF 5% 50VDC 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805H271J-J1 | FCP0805H271J-J1-ND | 2002-FCP0805H271J-J1 | FCP0805H271J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF |