HVDMAT3J750B is a high voltage, oil-filled, metallized polypropylene capacitor rated for 3000 Vac, with a capacitance of 3 µF and a case height of 7.50 inches. It is housed in a D-case oval aluminum enclosure with a tin-plated steel terminal. The capacitor operates within a temperature range of -40 °C to 70 °C, supports 50 Hz and 60 Hz frequencies, and has a rated current of 15 A rms. It offers self-healing properties and is designed for AC filtering and power supply regulation applications.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVDMAT3J750B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |