Cornell Dubilier Film Capacitors FCP1206H472J-H1

Description
CAP FILM 4700PF 5% 50VDC 1206
Datasheet
Description
CAP FILM 4700PF 5% 50VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1206H472J-H1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1206H472J-H1
Film Capacitors FCP1206H472J-H1
CAP FILM 4700PF 5% 50VDC 1206

CAP FILM 4700PF 5% 50VDC 1206

Supplier's Site Datasheet
Capacitor Pps Film, 4700Pf, 50V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 21J6085 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 4700Pf, 50V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier
21J6085
Capacitor Pps Film, 4700Pf, 50V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier 21J6085
CAPACITOR PPS FILM, 4700PF, 50V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 4700PF, 50V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP1206H472J-H1 21J6085
Product Name Film Capacitors Capacitor Pps Film, 4700Pf, 50V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0047 microF 0.0047 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details