The FCP1210H273J-G2 is a surface mount film capacitor in the Type FCP series, featuring a stacked metallized polyphenylene sulfide (PPS) film construction for high capacitance density and stable performance at high frequencies. It is packaged in the 1210 case size and rated for 50 Vdc operation with a capacitance of 27 nF (27000 pF) and a tolerance of ±5%. The capacitor operates from -55 °C to +125 °C, with a maximum dissipation factor of 0.6% at 1 kHz and 5 Vrms, and an insulation resistance of at least 3000 MΩ at 20 °C after 60 seconds. The terminations are lead-free with a Sn-Ag-Cu solder finish, and the device is designed for reflow soldering.
Surface Mount Film Capacitors 0.027µF 50V
0.027µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
CAP FILM 0.027UF 5% 50VDC 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1210H273J-G2 | 2002-FCP1210H273J-G2 | FCP1210H273J-G2-ND | FCP1210H273J-G2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |