The FCP1913H563J-E1 is a surface mount film capacitor in the FCP series, using stacked metallized polyphenylene sulfide (PPS) film for high capacitance density and stable performance at high frequencies. It is packaged in the EIA 1913 case size and rated for 50 Vdc with a capacitance of 56 nF (56000 pF). The capacitor operates within a temperature range of -55 °C to +125 °C, maintains a dissipation factor of 0.6% maximum at 1 kHz, and has a capacitance tolerance of ±5%. The terminations are lead-free with a Sn-Ag-Cu solder finish, and the part is suitable for reflow soldering.
0.056µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
Surface Mount Film Capacitors 0.056µF 50V
CAP FILM 0.056UF 5% 50VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1913H563J-E1 | FCP1913H563J-E1-ND | 2002-FCP1913H563J-E1 | FCP1913H563J-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |