Cornell Dubilier Capacitor Pps Film 0.047Uf, 50V, 1913; Capacitor Dielectric Type Cornell Dubilier FCP1913H473J-E1

Description
CAPACITOR PPS FILM 0.047UF, 50V, 1913; Capacitor Dielectric Type:Polyphenylene Sulphide; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage Rating:50V; Life Time @ Temperature:1000 hours @ 125°C; Capacitor Case Style:1913 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 0.047UF, 50V, 1913; Capacitor Dielectric Type:Polyphenylene Sulphide; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage Rating:50V; Life Time @ Temperature:1000 hours @ 125°C; Capacitor Case Style:1913 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.047Uf, 50V, 1913; Capacitor Dielectric Type Cornell Dubilier - 21J6099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.047Uf, 50V, 1913; Capacitor Dielectric Type Cornell Dubilier
21J6099
Capacitor Pps Film 0.047Uf, 50V, 1913; Capacitor Dielectric Type Cornell Dubilier 21J6099
CAPACITOR PPS FILM 0.047UF, 50V, 1913; Capacitor Dielectric Type:Polyphenylene Sulphide; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage Rating:50V; Life Time @ Temperature:1000 hours @ 125°C; Capacitor Case Style:1913 RoHS Compliant: Yes

CAPACITOR PPS FILM 0.047UF, 50V, 1913; Capacitor Dielectric Type:Polyphenylene Sulphide; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage Rating:50V; Life Time @ Temperature:1000 hours @ 125°C; Capacitor Case Style:1913 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film 0.047Uf, 50V, 5%, 1913; Dielectric Type Cornell Dubilier - 36K7431 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.047Uf, 50V, 5%, 1913; Dielectric Type Cornell Dubilier
36K7431
Capacitor Pps Film 0.047Uf, 50V, 5%, 1913; Dielectric Type Cornell Dubilier 36K7431
CAPACITOR PPS FILM 0.047UF, 50V, 5%, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 0.047UF, 50V, 5%, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21J6099 36K7431
Product Name Capacitor Pps Film 0.047Uf, 50V, 1913; Capacitor Dielectric Type Cornell Dubilier Capacitor Pps Film 0.047Uf, 50V, 5%, 1913; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Polyphenylene Sulphide Metallized PPS Stacked
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details