The H93S6615A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 15 μF, a maximum RMS current of 3.75 A, and a peak dV/dt of 1,477 V/μs. It operates from -40°C to +90°C, has a dissipation factor of 0.23% max at 60 Hz and 25°C, and meets UL and cUL File No. E51176. The capacitor is designed for a 60,000-hour operational life at 90°C and is filled with an environmentally benign fluid. It weighs 0.68 pounds and dimensions are 1.91 inches wide, 2.91 inches long, and 3.75 inches high.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H93S6615A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |