The H62S1015A0AF is a high voltage AC/DC film capacitor for power electronics applications, constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 1000 VAC (1750 VDC), has a capacitance of 15 μF, and operates at -40°C to +90°C. The capacitor meets UL and cUL standards with file number E51176, supports a maximum dissipation factor of 0.26% at 60 Hz and 25°C, and is designed for a 60,000-hour operational life. It features an oil-filled "green" fluid and a pressure interrupter compliant with UL810.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H62S1015A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |