The FCP2416H124J-D1 is a surface mount film capacitor in the FCP series, constructed with stacked metallized polyphenylene sulfide (PPS) film for stable performance in wireless and instrumentation applications. It conforms to the EIA 2416 case size and is rated for 16 Vdc or 50 Vdc, with a capacitance of 0.12 µF and a tolerance of ±5%. The capacitor operates from -55 °C to +125 °C, maintains capacitance stability within ±1.5% from -55 °C to 105 °C, and has a maximum dissipation factor of 0.6% at 1 kHz. Terminations are lead-free with a Sn-Ag-Cu solder finish, and the device is designed for reflow soldering.
Surface Mount Film Capacitors 0.12µF 50V
0.12µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)
CAP FILM 0.12UF 5% 50VDC 2416
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP2416H124J-D1 | 2002-FCP2416H124J-D1 | FCP2416H124J-D1-ND | FCP2416H124J-D1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |