Cornell Dubilier Film Capacitors FCP1210H153J

Description
0.015µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.015µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1210H153J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1210H153J-ND
Film Capacitors FCP1210H153J-ND
0.015µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)

0.015µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP1210H153J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1210H153J
Capacitors - Film Capacitors FCP1210H153J
CAP FILM 0.015UF 5% 50VDC 1210

CAP FILM 0.015UF 5% 50VDC 1210

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP1210H153J-ND FCP1210H153J
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details