The H26S7525A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 750 VAC and 1,350 VDC, with a capacitance of 25 μF, a maximum dissipation factor of 0.21% at 60 Hz and 25°C, and an insulation resistance greater than 1,000 MΩ × μF. The capacitor supports a peak dV/dt of 3,828 V/μs and an RMS current of 15.0 A, with an ESR of 13 mΩ at 60 Hz. It operates from -40°C to +90°C and is designed for 60,000 hours of life at 70°C. The case dimensions are 2.50 inches in base diameter and 4.75 inches in height, weighing 1.11 pounds. It meets UL and cUL standards with file number E51176 and features an environmentally "green" oil-filled dielectric and a pressure interrupter compliant with UL810.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H26S7525A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |