Cornell Dubilier Film Capacitors FCP0805H101G-J1

Description
CAP FILM 100PF 2% 50VDC 0805
Datasheet
Description
CAP FILM 100PF 2% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H101G-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H101G-J1
Film Capacitors FCP0805H101G-J1
CAP FILM 100PF 2% 50VDC 0805

CAP FILM 100PF 2% 50VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film 100Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 19C0949 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 100Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
19C0949
Capacitor Pps Film 100Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier 19C0949
CAPACITOR PPS FILM 100PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM 100PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805H101G-J1 19C0949
Product Name Film Capacitors Capacitor Pps Film 100Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers