Cornell Dubilier Capacitor Pps Film, 8200Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier FCP0805C822J-J2

Description
CAPACITOR PPS FILM, 8200PF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 8200PF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 8200Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier - 41J2419 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 8200Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier
41J2419
Capacitor Pps Film, 8200Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier 41J2419
CAPACITOR PPS FILM, 8200PF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 8200PF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - FCP0805C822J-J2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805C822J-J2
Film Capacitors FCP0805C822J-J2
CAP FILM 8200PF 5% 16VDC 0805

CAP FILM 8200PF 5% 16VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 41J2419 FCP0805C822J-J2
Product Name Capacitor Pps Film, 8200Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 105MPW400K - 1090826-105MPW400K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers