Cornell Dubilier
Film Paper Film Capacitors
J68102J100A-F
Description
For New Design: Yes
Capacitance: 1 nF
Voltage DC: 100V
Voltage AC: —
ESR: —
dV/dt: —
Ripple Current: —
Min Temp: -55°C
Max Temp: 125°C
Tolerance: -5%/+5%
Load Life: —
Width: —
Height: 6.5mm
Length: 7.2mm
Thickness: 2.5mm
Diameter: —
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 1 nF
Voltage DC: 100V
Voltage AC: —
ESR: —
dV/dt: —
Ripple Current: —
Min Temp: -55°C
Max Temp: 125°C
Tolerance: -5%/+5%
Load Life: —
Width: —
Height: 6.5mm
Length: 7.2mm
Thickness: 2.5mm
Diameter: —
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 1 nF
Voltage DC: 100V
Voltage AC: —
ESR: —
dV/dt: —
Ripple Current: —
Min Temp: -55°C
Max Temp: 125°C
Tolerance: -5%/+5%
Load Life: —
Width: —
Height: 6.5mm
Length: 7.2mm
Thickness: 2.5mm
Diameter: —
Lead Spacing: 5mm
- For New Design: Yes
- Capacitance: 1 nF
- Voltage DC: 100V
- Voltage AC: —
- ESR: —
- dV/dt: —
- Ripple Current: —
- Min Temp: -55°C
- Max Temp: 125°C
- Tolerance: -5%/+5%
- Load Life: —
- Width: —
- Height: 6.5mm
- Length: 7.2mm
- Thickness: 2.5mm
- Diameter: —
- Lead Spacing: 5mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
J68102J100A-F |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
2300 microF
View Details
4 suppliers