The FCP1210H223J-G2 is a surface mount film capacitor in the 1210 case size, part of a series using stacked metallized polyphenylene sulfide (PPS) film for stable performance up to +125 °C. It has a capacitance of 0.022 µF with a tolerance of ±5%, a rated voltage of 50 Vdc, and a dissipation factor of 0.6% maximum at 1 kHz. The capacitor complies with EIA 1210 dimensions, is suitable for reflow soldering, and features lead-free Sn-Ag-Cu terminations.
0.022µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
0.022µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
0.022µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
Surface Mount Film Capacitors 0.022µF 50V
CAP FILM 0.022UF 5% 50VDC 1210
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1210H223J-G2 | 338-4085-6-ND | 338-4085-2-ND | 2002-FCP1210H223J-G2 | FCP1210H223J-G2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |