The H24S8510A0AF is a high voltage film capacitor for power electronics applications, constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 850 VAC and 1,500 VDC, with a capacitance of 10 µF, a maximum dissipation factor of 0.1% at 60 Hz and 25°C, and operates from -40°C to +90°C. It has a terminal-to-terminal
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H24S8510A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |