The FCP1206H822J-H2 is a surface mount film capacitor in the Type FCP series, featuring a stacked metallized polyphenylene sulfide (PPS) dielectric for stable performance in high-frequency applications. It conforms to the EIA 1206 case size, operates from -55°C to +125°C, and is rated for 50 Vdc with a capacitance of 8200 pF and a tolerance of ±5%. The capacitor has a maximum dissipation factor of 0.6% at 1 kHz, an insulation resistance of at least 3000 MΩ at 20°C, and lead-free Sn-Ag-Cu terminations suitable for reflow soldering. It meets life test criteria of 1000 hours at 125% rated voltage and maximum temperature, with capacitance deviation within ±2% and dissipation factor not exceeding 0.66%.
Surface Mount Film Capacitors 0.0082µF 50V
8200pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
CAP FILM 8200PF 5% 50VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206H822J-H2 | 2002-FCP1206H822J-H2 | FCP1206H822J-H2-ND | FCP1206H822J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF |