The FCP1206H562J-H1 is a surface mount film capacitor from the FCP series, constructed with stacked metallized polyphenylene sulfide (PPS) film for stable performance in high-frequency applications. It is rated for 50 Vdc and has a capacitance of 5.6 nF, conforming to the EIA 1206 case size. The capacitor operates reliably across a temperature range of -55 ºC to +125 ºC, with a maximum dissipation factor of 0.6% at 1 kHz and a capacitance tolerance of ±5%. Its terminations are lead-free with a Sn-Ag-Cu solder finish, and it is designed for reflow soldering. Insulation resistance is a minimum of 3000 MΩ at 20 ºC after 60 seconds at 50 Vdc. The series meets life test requirements under maximum rated temperature and voltage, maintaining capacitance within ±2% and insulation resistance above 1000 MΩ after 1000 hours.
Surface Mount Film Capacitors 0.0056µF 50V
5600pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
CAP FILM 5600PF 5% 50VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206H562J-H1 | 2002-FCP1206H562J-H1 | FCP1206H562J-H1-ND | FCP1206H562J-H1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF |