The H91S6605A0AF is a high voltage AC and DC film capacitor rated for 660 VAC and 1,200 VDC, constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It has a capacitance of 5 μF, a maximum RMS current of 2.59 A, a peak current of 480 A, and an ESR of 48 mΩ at 60 Hz. The capacitor operates from -40°C to +90°C, supports a dissipation factor of 0.1% max at 60 Hz and 25°C, and is designed for a 60,000-hour operational life at 90°C. It is UL and cUL listed under File Number E51176 and uses an environmentally "green" oil-filled dielectric. Dimensions are 1.31 inches in width, 2.16 inches in length, and 3.25 inches in height, with a weight of 0.15 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H91S6605A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |