CAPACITOR PPS FILM 0.012UF, 16V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.012µF;
CAP FILM 0.012UF 2% 16VDC 1206
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 19C0984 | FCP1206C123G-H1 |
| Product Name | Capacitor Pps Film 0.012Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Metallized PPS Stacked | Polyphenylene Sulfide (PPS) |