Cornell Dubilier Film Capacitors FCP0805H331J-J1

Description
CAP FILM 330PF 5% 50VDC 0805
Datasheet
Description
CAP FILM 330PF 5% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H331J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H331J-J1
Film Capacitors FCP0805H331J-J1
CAP FILM 330PF 5% 50VDC 0805

CAP FILM 330PF 5% 50VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film 330Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 41J2432 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 330Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier
41J2432
Capacitor Pps Film 330Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier 41J2432
CAPACITOR PPS FILM 330PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR PPS FILM 330PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805H331J-J1 41J2432
Product Name Film Capacitors Capacitor Pps Film 330Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers